DS/EN 50463-2

Railway applications – Energy measurement on board trains – Part 2: Energy measuring

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 October 2018
Status: active
Page Count: 3
ICS Code (Tractive stock): 45.060.10
scope:

This European Standard covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) for use on board traction units for measurement of energy supplied directly from/to the Contact Line system. This European Standard also gives requirements for the Current Measurement Function (e.g. current sensor), the Voltage Measurement Function (e.g. voltage sensor) and the Energy Calculation Function (e.g. energy meter). The Conformity Assessment arrangements for the Voltage Measurement Function, Current Measurement Function, the Energy Calculation Function and a complete Energy Measurement Function are also specified in this document. The standard has been developed taking into account that in some applications the EMF can be subjected to legal metrological control. All relevant metrological aspects are covered in this part. Figure 2 shows the flow between the functional blocks of the EMF. Only connections between the functional blocks required by this standard are displayed. (...)

Document History

DS/EN 50463-2
October 29, 2018
Railway applications – Energy measurement on board trains – Part 2: Energy measuring
This European Standard covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) for use on board traction units for measurement of energy...
October 10, 2017
Railway applications – Energy measurement on board trains – Part 2: Energy measuring
This European Standard covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) for use on board traction units for measurement of energy...
January 22, 2013
Railway applications – Energy measurement on board trains – Part 2: Energy measuring
This European Standard covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) for use on-board traction units for measurement of energy...
Railway applications – Energy measurement on board trains – Part 2: Energy measuring
This New Work Item Proposal has the scope to provide an amendment of the European standard EN 50463-2 in order to update the annex ZZ
Railway applications - Energy measurement on board trains -- Part 2: Energy measuring
This European Standard covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) for use on-board traction units for measurement of energy...
Railway applications - Energy measurement on board trains - Part 2: Energy measuring
This draft European Standard covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) for use on board traction units for measurement of...
Railway applications - Energy measurement on board trains -- Part 2: Energy measuring
This document covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) to be used on-board traction units for measurement of energy fed...
Railway applications – Energy measurement on board trains – Part 2: Energy measuring
This European Standard covers the requirements applicable to the Energy Measurement Function (EMF) of an Energy Measurement System (EMS) for use on board traction units for measurement of energy...
Advertisement