ASTM International - ASTM C955-18e1
Standard Specification for Cold-Formed Steel Structural Framing Members
| Organization: | ASTM International |
| Publication Date: | 1 June 2018 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
scope:
1.1 This specification covers cold-formed steel structural framing members (with a base steel thickness of not less than 0.0329 in. (0.836 mm)) in load-bearing (transverse and axial) construction assemblies. Steel of lesser thickness shall be permitted in additional engineered products.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers steel studs, runners (tracks), and bracing or bridging for screw application of gypsum panel products and metal plaster bases in load-bearing construction assemblies.... View More
Document History