ASTM International - ASTM C955-03

Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2003
Status: inactive
Page Count: 4
scope:

1.1 This specification covers steel studs, runners (tracks), and bracing or bridging (with a base metal thickness range of not less than 0.0329 in. (0.836 mm)) for screw application of gypsum panel products and metal plaster bases in load-bearing (transverse and axial) construction assemblies. Steel of lesser thickness shall be permitted in additional engineered products.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI (metric) values given in parentheses are provided for information purposes only.

1.3 The following precautionary caveat pertains only to the test method portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2024
Standard Specification for Cold-Formed Steel Structural Framing Members
1.1 This specification covers cold-formed steel structural framing members (with a base steel thickness of not less than 0.0329 in. (0.836 mm)) in load-bearing (transverse and axial) construction...
June 1, 2018
Standard Specification for Cold-Formed Steel Structural Framing Members
1.1 This specification covers cold-formed steel structural framing members (with a base steel thickness of not less than 0.0329 in. (0.836 mm)) in load-bearing (transverse and axial) construction...
June 1, 2018
Standard Specification for Cold-Formed Steel Structural Framing Members
1.1 This specification covers cold-formed steel structural framing members (with a base steel thickness of not less than 0.0329 in. (0.836 mm)) in load-bearing (transverse and axial) construction...
June 1, 2017
Standard Specification for Cold-Formed Steel Structural Framing Members
1.1 This specification covers cold-formed steel structural framing members (with a base steel thickness of not less than 0.0329 in. (0.836 mm)) in load-bearing (transverse and axial) construction...
March 15, 2015
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
This specification covers steel studs, runners (tracks), and bracing or bridging for screw application of gypsum panel products and metal plaster bases in load-bearing construction assemblies. Steel...
March 15, 2015
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
This specification covers steel studs, runners (tracks), and bracing or bridging for screw application of gypsum panel products and metal plaster bases in load-bearing construction assemblies. Steel...
December 1, 2011
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
This specification covers steel studs, runners (tracks), and bracing or bridging for screw application of gypsum panel products and metal plaster bases in load-bearing construction assemblies. Steel...
October 1, 2011
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
This specification covers steel studs, runners (tracks), and bracing or bridging for screw application of gypsum panel products and metal plaster bases in load-bearing construction assemblies. Steel...
August 1, 2011
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
This specification covers steel studs, runners (tracks), and bracing or bridging for screw application of gypsum panel products and metal plaster bases in load-bearing construction assemblies. Steel...
May 15, 2011
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
This specification covers steel studs, runners (tracks), and bracing or bridging for screw application of gypsum panel products and metal plaster bases in load-bearing construction assemblies. Steel...
December 1, 2010
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
1.1 This specification covers steel studs, runners (tracks), and bracing or bridging (with a base metal thickness range of not less than 0.0329 in. (0.836 mm)) for screw application of gypsum panel...
September 1, 2009
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
1.1 This specification covers steel studs, runners (tracks), and bracing or bridging (with a base metal thickness range of not less than 0.0329 in. (0.836 mm)) for screw application of gypsum panel...
May 1, 2009
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
This specification covers steel studs, runners (tracks), and bracing or bridging for screw application of gypsum panel products and metal plaster bases in load-bearing construction assemblies. Steel...
September 1, 2008
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
This specification covers steel studs, runners (tracks), and bracing or bridging for screw application of gypsum panel products and metal plaster bases in load-bearing construction assemblies. Steel...
March 1, 2008
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
This specification covers steel studs, runners (tracks), and bracing or bridging for screw application of gypsum panel products and metal plaster bases in load-bearing construction assemblies. Steel...
November 1, 2007
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
1.1 This specification covers steel studs, runners (tracks), and bracing or bridging (with a base metal thickness range of not less than 0.0329 in. (0.836 mm)) for screw application of gypsum panel...
June 1, 2006
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
1.1 This specification covers steel studs, runners (tracks), and bracing or bridging (with a base metal thickness range of not less than 0.0329 in. (0.836 mm)) for screw application of gypsum panel...
ASTM C955-03
June 10, 2003
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
1.1 This specification covers steel studs, runners (tracks), and bracing or bridging (with a base metal thickness range of not less than 0.0329 in. (0.836 mm)) for screw application of gypsum panel...
September 10, 2001
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
1.1 This specification covers steel studs, runners (tracks), and bracing or bridging (with a base metal thickness range of not less than 0.0329 in. (0.836 mm)) for screw application of gypsum panel...
September 10, 2001
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
1.1 This specification covers steel studs, runners (tracks), and bracing or bridging (with a base metal thickness range of not less than 0.0329 in. (0.836 mm)) for screw application of gypsum panel...
Advertisement