ASTM International - ASTM C1509-02(2018)
Standard Specification for Beaded Process Glass Pipe and Fittings (Withdrawn 2019)
| Organization: | ASTM International |
| Publication Date: | 1 September 2018 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Glass products): | 81.040.30 |
scope:
1.1 This specification covers chemically resistant, low expansion Type-I borosilicate glass, Class A, (see Specification E438) used to manufacture beaded end flanged-glass pipe and fittings for pressure and vacuum applications.
1.2 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers chemically resistant, low expansion borosilicate glasses (Type I, Class A) used to manufacture beaded and end flanged-glass pipes and fittings for pressure and vacuum... View More
Document History