ASTM International - ASTM C1509-02(2012)

Standard Specification for Beaded Process Glass Pipe and Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2012
Status: inactive
Page Count: 9
ICS Code (Glass products): 81.040.30
scope:

1.1 This specification covers chemically resistant, low expansion Type-I borosilicate glass, Class A, (see Specification E438) used to manufacture beaded end flanged-glass pipe and fittings for pressure and vacuum applications.

abstract:

This specification covers chemically resistant, low expansion borosilicate glasses (Type I, Class A) used to manufacture beaded and end flanged-glass pipes and fittings for pressure and vacuum... View More

Document History

September 1, 2018
Standard Specification for Beaded Process Glass Pipe and Fittings (Withdrawn 2019)
1.1 This specification covers chemically resistant, low expansion Type-I borosilicate glass, Class A, (see Specification E438) used to manufacture beaded end flanged-glass pipe and fittings for...
ASTM C1509-02(2012)
October 1, 2012
Standard Specification for Beaded Process Glass Pipe and Fittings
This specification covers chemically resistant, low expansion borosilicate glasses (Type I, Class A) used to manufacture beaded and end flanged-glass pipes and fittings for pressure and vacuum...
April 1, 2007
Standard Specification for Beaded Process Glass Pipe and Fittings
This specification covers chemically resistant, low expansion borosilicate glasses (Type I, Class A) used to manufacture beaded and end flanged-glass pipes and fittings for pressure and vacuum...
April 10, 2002
Standard Specification for Beaded Process Glass Pipe and Fittings
1.1 This specification covers chemically resistant, low expansion Type-I borosilicate glass, Class A, (see Specification E 438) used to manufacture beaded end flanged-glass pipe and fittings for...
April 10, 2002
Standard Specification for Beaded Process Glass Pipe and Fittings
1.1 This specification covers chemically resistant, low expansion Type-I borosilicate glass, Class A, (see Specification E 438) used to manufacture beaded end flanged-glass pipe and fittings for...
Advertisement