DS/EN 61347-2-9/Corr. Dec. 2010

Lamp controlgear - Part 2-8: Particular requirements for ballasts for fluorescent lamps

inactive
Organization: DS
Publication Date: 10 February 2011
Status: inactive
Page Count: 6
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of 61347 specifies particular safety requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal halide lamps. The standard covers inductive-type ballasts for use on a.c. supplies up to 1 000 V at 50 Hz and 60 Hz, associated with discharge lamps, having rated wattages, dimensions and characteristics as specified in IEC 60188, IEC 60192 and IEC 60662. This standard applies to complete ballasts and to their component parts such as reactors, transformers and capacitors. Particular requirements for thermally protected ballasts are given in annex B. Performance requirements are the subject of IEC 60923.

Document History

March 13, 2013
Lamp controlgear - Part 2-9: Particular requirements for electromagnetic controlgear for discharge lamps (excluding fluorescent lamps)
This part of the IEC 61347 series specifies particular safety requirements for electromagnetic controlgear for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour,...
DS/EN 61347-2-9/Corr. Dec. 2010
February 10, 2011
Lamp controlgear - Part 2-8: Particular requirements for ballasts for fluorescent lamps
This part of 61347 specifies particular safety requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal...
September 22, 2006
Lamp controlgear - Part 2-9: Particular requirements for ballasts for discharge lamps (excluding fluorescent lamps)
This part of EN 61347 specifies particular safety requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal...
February 17, 2004
Lamp controlgear - Part 2-9: Particular requirements for ballasts for discharge lamps (excluding fluorescent lamps)
This part of 61347 specifies particular safety requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal...
August 19, 2003
Lamp controlgear - Part 2-9: Particular requirements for ballasts for discharge lamps (excluding fluorescent lamps)
This part of 61347 specifies particular safety requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal...
March 20, 2001
Lamp controlgear - Part 2-9: Particular requirements for ballasts for discharge lamps (excluding fluorescent lamps)
This part of 61347 specifies particular safety requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal...
Lamp electromagnetic controlgear -- Part 2-9: Particular requirements for electromagnetic controlgear for discharge lamps (excluding fluorescent lamps)
This part of IEC 61347 specifies particular safety requirements for electromagnetic controlgear for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, highpressure...
Lamp controlgear -- Part 2-9: Particular requirements for electromagnetic controlgear for discharge lamps (excluding fluorescent lamps)
This part of the IEC 61347 series specifies particular safety requirements for electromagnetic controlgear for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour,...
Advertisement