DS/EN 61347-2-9
Lamp controlgear - Part 2-9: Particular requirements for ballasts for discharge lamps (excluding fluorescent lamps)
| Organization: | DS |
| Publication Date: | 20 March 2001 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of 61347 specifies particular safety requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal halide lamps. The standard covers inductive-type ballasts for use on a.c. supplies up to 1 000 V at 50 Hz and 60 Hz, associated with discharge lamps, having rated wattages, dimensions and characteristics as specified in IEC 60188, IEC 60192 and IEC 60662. This standard applies to complete ballasts and to their component parts such as reactors, transformers and capacitors. Particular requirements for thermally protected ballasts are given in annex B. Performance requirements are the subject of IEC 60923.
Document History