GMNA - GMP.PA66.087

Nylon 66 – 55% Glass Fiber Reinforced, Heat Stabilized

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 February 2011
Status: inactive
Page Count: 2
scope:

This specification covers the properties of 55% glass filled, black pigmented, heat stabilized, injection molding type 6/6 nylon compound.

APPLICATIONS. Typical applications include the following: Solenoid Valve Body.

Document History

GMP.PA66.087
February 1, 2011
Nylon 66 – 55% Glass Fiber Reinforced, Heat Stabilized
This specification covers the properties of 55% glass filled, black pigmented, heat stabilized, injection molding type 6/6 nylon compound. APPLICATIONS. Typical applications include the following:...
December 1, 1997
Nylon 66 - 55% Glass Fiber Reinforced, Heat Stabilized
1 SCOPE. This specification covers the properties of 55% glass filled, black pigmented, heat stabilized, injection molding type 6/6 nylon compound.

References

Advertisement