DIN EN 1995-1-1
Eurocode 5: Design of timber structures - Part 1-1: General - Common rules and rules for buildings (includes Corrigendum AC:2006 + Amendment A1:2008)
| Organization: | DIN |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 126 |
| ICS Code (Timber structures): | 91.080.20 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
Scope of EN 1995
(1)P EN 1995 applies to the design of buildings and civil engineering works in timber (solid timber, sawn, planed or in pole form, glued laminated timber or wood-based structural products, e.g. LVL) or wood-based panels jointed together with adhesives or mechanical fasteners. It complies with the principles and requirements for the safety and serviceability of structures and the basis of design and verification given in EN 1990:2002.
(2)P EN 1995 is only concerned with requirements for mechanical resistance, serviceability, durability and fire resistance of timber structures. Other requirements, e.g concerning thermal or sound insulation, are not considered.
(3) EN 1995 is intended to be used in conjunction with:
EN 1990:2002 Eurocode - Basis of design
EN 1991 "Actions on structures"
EN´s for construction products relevant to timber structures
EN 1998 "Design of structures for earthquake resistance", when timber structures are built in seismic regions
(4) EN 1995 is subdivided into various parts:
EN 1995-1 General
EN 1995-2 Bridges
(5) EN 1995-1 "General" comprises:
EN 1995-1-1 General - Common rules and rules for buildings
EN 1995-1-2 General rules - Structural Fire Design
(6) EN 1995-2 refers to the common rules in EN 1995-1-1. The clauses in EN 1995-2 supplement the clauses in EN 1995-1.
Scope of EN 1995-1-1
(1) EN 1995-1-1 gives general design rules for timber structures together with specific design rules for buildings.
(2) The following subjects are dealt with in EN 1995-1-1:
Section 1: General
Section 2: Basis of design
Section 3: Material properties
Section 4: Durability
Section 5: Basis of structural analysis
Section 6: Ultimate limit states
Section 7: Serviceability limit states
Section 8: Connections with metal fasteners
Section 9: Components and assemblies
Section 10: Structural detailing and control.
(3)P EN 1995-1-1 does not cover the design of structures subject to prolonged exposure to temperatures over 60°C.
Document History