AWS - A5.1/A5.1M:2012

Specification for Carbon Steel Electrodes for Shielded Metal Arc Welding

active
Buy Now
Organization: AWS
Publication Date: 1 January 2012
Status: active
Page Count: 60
ICS Code (Welding consumables): 25.160.20
ISBN (print): 978-0-87171-810-5
scope:

1.1 This specification prescribes requirements for the classification of carbon steel electrodes for shielded metal arc welding. 1.2 Safety and health issues and concerns are beyond the scope of this standard and, therefore, are not fully addressed herein. Some safety and health information can be found in Informative Annex Clauses A5 and A10. Safety and health information is available from other sources, including, but not limited to, ANSI Z49.1, Safety in Welding, Cutting, and Allied Processes,1 and applicable federal and state regulations. 1.3 This specification makes use of both U.S. Customary Units and the International System of Units (SI). The measurements are not exact equivalents; therefore, each system must be used independently of the other without combining in any way when referring to material properties. The specification with the designation A5.1 uses U.S. Customary Units. The specification A5.1M uses SI Units. The latter are shown within brackets ([ ]) or in appropriate columns in tables and figures. Standard dimensions based on either system may be used for sizing of filler metal or packaging or both under A5.1 or A5.1M specifications.

abstract:

This specification establishes the requirements for classification of carbon steel electrodes for shielded metal arc welding. The requirements include mechanical properties of weld metal, weld... View More

Document History

A5.1/A5.1M:2012
January 1, 2012
Specification for Carbon Steel Electrodes for Shielded Metal Arc Welding
1.1 This specification prescribes requirements for the classification of carbon steel electrodes for shielded metal arc welding. 1.2 Safety and health issues and concerns are beyond the scope of this...

References

Advertisement