AWS - A5.10/A5.10M:2017

Specification for Bare Aluminum and Aluminum-Alloy Welding Electrodes and Rods

active
Buy Now
Organization: AWS
Publication Date: 1 January 2017
Status: active
Page Count: 48
ICS Code (Welding consumables): 25.160.20
ISBN (print): 978-0-87171-903-4
scope:

1.1 This standard specifies requirements for classification of solid wires and rods for fusion welding of aluminum and aluminum alloys. The classification of the solid wires and rods is based on their chemical composition. 1.2 Safety and health issues and concerns are beyond the scope of this standard and are therefore not fully addressed herein. Some safety and health information can be found in the nonmandatory Annex A Clauses A6 and A13. Safety and health information is available from other sources, including, but not limited to, ANSI Z49.1, Safety in Welding, Cutting, and Allied Processes, and applicable federal and state regulations. 1.3 This specification makes use of both U.S. Customary Units and the International System of Units (SI). The measurements are not exact equivalents; therefore, each system must be used independently of the other without combining in any way when referring to weld metal properties. The specification A5.10 uses U.S. Customary Units. The specification with the designation A5.10M uses SI Units. The latter are shown within brackets [ ] or in appropriate columns in tables and figures. Standard dimensions based on either system may be used for the sizing of electrodes or packaging or both under specification A5.10 or A5.10M.

abstract:

This specification prescribes requirements for the classification of bare, wrought, and cast aluminum-alloy electrodes and rods for use with the gas metal arc, gas tungsten arc, oxyfuel gas, and... View More

Document History

A5.10/A5.10M:2017
January 1, 2017
Specification for Bare Aluminum and Aluminum-Alloy Welding Electrodes and Rods
1.1 This standard specifies requirements for classification of solid wires and rods for fusion welding of aluminum and aluminum alloys. The classification of the solid wires and rods is based on...

References

Advertisement