AWS - A5.22/A5.22M:2012

Specification for Stainless Steel Electrodes for Flux Cored Arc Welding and Stainless Steel Flux Cored Rods for Gas Tungsten Arc Welding

active
Buy Now
Organization: AWS
Publication Date: 1 January 2012
Status: active
Page Count: 66
ICS Code (Welding consumables): 25.160.20
ISBN (print): 978-0-87171-800-6
scope:

This specification prescribes requirements for the classification of flux cored stainless steel electrodes for flux cored arcwelding, flux cored stainless steel rods for root pass welding with the gas tungsten arc process, and metal cored stainless-steel electrodes for gas metal arc welding, gas tungsten arc welding, plasma arc welding, submerged arc welding, and any other process to which they may be applied.1The chromium content of undiluted weld metal from these electrodes and rods is not less than 10.5% nominal and the iron content exceeds that of any other element. For purposes of classification, the iron content shall be derived as the balance element when all other elements are considered to be set at their specified minimum values. Safety and health issues are beyond the scope of this standard and, therefore, are not fully addressed herein. Some safety and health information can be found in Annex Clauses A5 and A10. Safety and health information is available from other sources, including, but not limited to, ANSI Z49.1, Safety in Welding, Cutting, and Allied Processes, and applicable state and federal regulations. This specification uses both U.S. Customary Units and the International System of Units (SI). The measurements are not exact equivalents; therefore, each system must be used independently of the other without combining in any way when referring to material properties. The specification with the designation A5.22 uses U.S. Customary Units. The specificationA5.22M uses SI Units. The latter are shown within brackets ([ ]) or in appropriate columns in tables. Standard dimensions based on either system may be used for sizing of filler metals or packaging or both under A5.22 or A5.22Mspecifications.

abstract:

This specification prescribes the requirements for the classification of bare electrodes and rods for surfacing. The specification does not provide for classification of electrode-flux... View More

Document History

A5.22/A5.22M:2012
January 1, 2012
Specification for Stainless Steel Electrodes for Flux Cored Arc Welding and Stainless Steel Flux Cored Rods for Gas Tungsten Arc Welding
This specification prescribes requirements for the classification of flux cored stainless steel electrodes for flux cored arcwelding, flux cored stainless steel rods for root pass welding with the...

References

Advertisement