AWS - A5.24/A5.24M:2014

Specification for Zirconium and Zirconium-Alloy Welding Electrodes and Rods

active
Buy Now
Organization: AWS
Publication Date: 1 January 2014
Status: active
Page Count: 28
ICS Code (Welding consumables): 25.160.20
ISBN (print): 978-0-87171-844-0
scope:

1.1 This specification prescribes requirements for the classification of zirconium and zirconium-alloy electrodes and rods for gas metal arc, gas tungsten arc, and plasma arc welding. 1.2 This standard makes use of both U.S. Customary Units and the International System of Units (SI). The latter are shown within brackets ([ ]) or in appropriate columns in tables and figures. The measurements may not be exact equivalents; therefore, each system must be used independently. 1.3 Safety. Safety and health issues and concerns are beyond the scope of this standard and therefore are not addressed herein. Safety and health information is available from the following sources: American Welding Society: (1) ANSI Z49.1, Safety in Welding, Cutting, and Allied Processes (2) AWS Safety and Health Fact Sheets (3) Other safety and health information on the AWS website Material or Equipment Manufacturers: (1) Material Safety Data Sheets supplied by materials manufacturers (2) Operating Manuals supplied by equipment manufacturers Applicable Regulatory Agencies Work performed in accordance with this standard may involve the use of materials that have been deemed hazardous, and may involve operations or equipment that may cause injury or death. This standard does not purport to address all safety and health risks that may be encountered. The user of this standard should establish an appropriate safety program to address such risks as well as to meet applicable regulatory requirements. ANSI Z49.1 should be considered when developing the safety program.

abstract:

This specification prescribes the requirements for classification of zirconium and zirconium alloy electrodes and rods for gas metal arc welding, gas tungsten arc welding, and plasma arc welding.... View More

Document History

A5.24/A5.24M:2014
January 1, 2014
Specification for Zirconium and Zirconium-Alloy Welding Electrodes and Rods
1.1 This specification prescribes requirements for the classification of zirconium and zirconium-alloy electrodes and rods for gas metal arc, gas tungsten arc, and plasma arc welding. 1.2 This...

References

Advertisement