AWS - A5.28/A5.28M:R2015

Specification for Low-Alloy Steel Electrodes and Rods for Gas Shielded Arc Welding

inactive
Buy Now
Organization: AWS
Publication Date: 1 January 2015
Status: inactive
Page Count: 52
ICS Code (Welding consumables): 25.160.20
ISBN (print): 978-0-87171-869-3
scope:

1.1 This specification prescribes requirements for the classification of low-alloy steel electrodes (solid, composite stranded and composite metal cored) and rods (solid) for gas metal arc (GMAW), gas tungsten arc (GTAW), and plasma arc (PAW) welding. 1.2 Safety and health issues and concerns are beyond the scope of this standard and therefore are not fully addressed herein. Some safety and health information can be found in the informative Annex Clauses A5 and A10. Safety and health information is available from other sources, including but not limited to ANSI Z49.1, Safety in Welding, Cutting, and Allied Processes, and applicable federal and state regulations. 1.3 This specification makes use of both U.S. Customary Units and the International System of Units (SI). The measurements are not exact equivalents; therefore, each system must be used independently of the other without combining in any way when referring to weld metal properties. The specification with the designation A5.28 uses U.S. Customary Units. The specification A5.28M uses SI Units. The latter are shown within brackets [ ] or in appropriate columns in tables and figures. Standard dimensions based on either system may be used for sizing of electrodes or packaging or both under the A5.28 or A5.28M specifications.

abstract:

This specification prescribes the requirements for classification of solid low-alloy steel electrodes and rods, composite stranded low-alloy steel electrodes, and composite metal cored low-alloy... View More

Document History

January 1, 2020
Specification for Low-Alloy Steel Electrodes and Rods for Gas Shielded Arc Welding
1.1 This specification prescribes requirements for the classification of low-alloy steel electrodes (solid, composite stranded, and composite metal cored) for gas metal arc welding (GMAW) and...
A5.28/A5.28M:R2015
January 1, 2015
Specification for Low-Alloy Steel Electrodes and Rods for Gas Shielded Arc Welding
1.1 This specification prescribes requirements for the classification of low-alloy steel electrodes (solid, composite stranded and composite metal cored) and rods (solid) for gas metal arc (GMAW),...

References

Advertisement