AWS - A5.34/A5.34M:2013

Specification for Nickel-Alloy Electrodes for Flux Cored for Arc Welding

inactive
Buy Now
Organization: AWS
Publication Date: 1 January 2013
Status: inactive
Page Count: 40
ICS Code (Welding consumables): 25.160.20
ISBN (print): 978-0-87171-072-7
scope:

1.1 This specification prescribes requirements for the classification of nickel-alloy electrodes for flux cored arc welding. It includes those compositions in which the nickel content exceeds that of any other element, but excludes nickel-base alloy compositions intended for the joining of cast irons. 1.2 Safety and health issues and concerns are beyond the scope of this standard and, therefore, are not fully addressed herein. Some safety and health information can be found in the nonmandatory annex, Clauses A5 and A10. Safety and health information is available from other sources, including, but not limited to, ANSI Z49.1, Safety in Welding, Cutting, and Allied Processes, and applicable federal and state regulations. 1.3 This specification makes use of both U.S. Customary Units and the International System of Units (SI), according to the guidelines in AWS A1.1. The measurements are not exact equivalents; therefore, each system must be used independently of the other without combining in any way when referring to material properties. The specification with the designation A5.34 uses U.S. Customary Units. The specification A5.34M uses SI Units. The latter are shown within brackets [ ] or in appropriate columns in tables and figures. Standard dimensions based on either system may be used for sizing of filler metal or packaging or both under the A5.34 or A5.34M specification.

abstract:

The composition, soundness, and properties of weld metal from ten grades of flux cored electrodes are specified. Standard electrode sizes together with their package forms and package sizes are... View More

Document History

January 1, 2020
Specification for Nickel-Alloy Flux Cored and Metal Cored Welding Electrodes
1.1 This specification prescribes requirements for the classification of nickel-alloy flux cored electrodes for flux cored arc welding and the classification of nickel-alloy metal cored electrodes...
A5.34/A5.34M:2013
January 1, 2013
Specification for Nickel-Alloy Electrodes for Flux Cored for Arc Welding
1.1 This specification prescribes requirements for the classification of nickel-alloy electrodes for flux cored arc welding. It includes those compositions in which the nickel content exceeds that of...

References

Advertisement