AWS - A5.7/A5.7M:R2017

Specification for Copper and Copper Alloy Bare Welding Rods and Electrodes

active
Buy Now
Organization: AWS
Publication Date: 1 January 2017
Status: active
Page Count: 32
ICS Code (Welding consumables): 25.160.20
ISBN (print): 978-0-87171-640-8
scope:

1.1 This specification prescribes requirements for the classification of copper and copper-alloy bare welding rods and electrodes for plasma arc, gas metal arc, and gas tungsten arc welding. It includes compositions in which the copper content exceeds that of any other element.1 1.2 Safety and health issues and concerns are beyond the scope of this standard and, therefore, are not fully addressed herein. Some safety and health information can be found in the informative annex clauses A5 and A10. Safety and health information is available from other sources, including, but not limited to, ANSI Z49.1, Safety in Welding, Cutting, and Allied Processes, and applicable federal and state regulations. 1.3 This specification makes use of both U.S. Customary Units and the International System of Units (SI). The measurements are not exact equivalents; therefore, each system must be used independently of the other without combining in any way when referring to material properties. The specification with the designation A5.7 uses U.S. Customary Units. The specification A5.7M uses SI Units. The latter are shown within brackets [ ] or in appropriate columns in tables and figures. Standard dimensions based on either system may be used for sizing of filler metal or packaging or both under A5.7 or A5.7M specification

abstract:

This specification prescribes the requirements for classifications of copper and copper-alloy electrodes and rods for gas shielded metal arc, gas shielded tungsten arc, and plasma arc welding.... View More

Document History

A5.7/A5.7M:R2017
January 1, 2017
Specification for Copper and Copper Alloy Bare Welding Rods and Electrodes
1.1 This specification prescribes requirements for the classification of copper and copper-alloy bare welding rods and electrodes for plasma arc, gas metal arc, and gas tungsten arc welding. It...

References

Advertisement