AWS - B2.1-1/8-230:R2013
Standard Welding Procedure Specification (SWPS) for Gas Tungsten Arc Welding With Consumable Insert Root of Carbon Steel (M-1/P-1/S-1, Groups 1 or 2) To Austenitic Stainless Steel (M-8/P-8/S-8, Group 1), 1/16 Through 1-1/2 Inch Thick, In309 and
| Organization: | AWS |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Welding processes): | 25.160.10 |
| ISBN (print): | 0-87171-709-3 |
scope:
The data to support this Standard Welding Procedure Specification (SWPS) have been derived from the above listed Procedure Qualification Records (PQRs) which were reviewed and validated under the auspices of the Welding Research Council. This SWPS is not valid using conditions and variables outside the ranges listed. The American Welding Society considers that this SWPS presents information for producing an acceptable weld using the conditions and variables listed. The user needs a significant knowledge of welding and accepts full responsibility for the performance of the weld and for providing the engineering capability, qualified personnel, and proper equipment to implement this SWPS.
abstract:
This standard contains the essential welding variables for welding carbon steel to austenitic stainless steel in the thickness range of 1/16 through 1-1/2 inch, using manual gas tungsten arc... View More
Document History