AWS - B2.1-1-021:R2005

Standard Welding Procedure Specification(WPS) for; Gas Tungsten Arc Welding Followed By Shielded Metal Arc Welding of Carbon Steel(M-1/P-1/S-1, Group 1 or 2), 1/8 Through 1-1/2 Inch Thick, Er70s2 and E7018, As-Welded or Pwht Condition

inactive
Buy Now
Organization: AWS
Publication Date: 1 January 2005
Status: inactive
Page Count: 22
ICS Code (Welding processes): 25.160.10
ISBN (print): 0-87171-430-2
scope:

The data to support this Standard Welding Procedure Specification (WPS) have been derived from the above listed Procedure Qualification Records (PQRs) which were reviewed and validated under the auspices of the Welding Research Council. This Standard WPS is not valid using conditions and variables outside the ranges listed. The American Welding Society considers that this Standard WPS presents information for producing an acceptable weld using the conditions and variables listed. The user needs a significant knowledge of welding and accepts full responsibility for the performance of the weld and for providing the engineering capability, qualified personnel, and proper equipment to implement this Standard Welding Procedure Specification.

abstract:

This standard contains the essential welding variables for carbon steel in the thickness range of 1/8 through 1-1/2 inch, using manual gas tungsten arc welding followed by shielded metal arc... View More

Document History

B2.1-1-021:R2005
January 1, 2005
Standard Welding Procedure Specification(WPS) for; Gas Tungsten Arc Welding Followed By Shielded Metal Arc Welding of Carbon Steel(M-1/P-1/S-1, Group 1 or 2), 1/8 Through 1-1/2 Inch Thick, Er70s2 and E7018, As-Welded or Pwht Condition
The data to support this Standard Welding Procedure Specification (WPS) have been derived from the above listed Procedure Qualification Records (PQRs) which were reviewed and validated under the...

References

Advertisement