AWS - B2.1-1-232:2006

Standard Welding Procedure Specification (SWPS) for Gas Metal Arc Welding (Short Circuit Transfer Mode) of Carbon Steel, Followed Byflux Cored Arc Welding (Gmaw-S Followed By Fcaw-G), 1/8 Through 1-1/2 Inch Thick; Filler Metal:

inactive
Buy Now
Organization: AWS
Publication Date: 1 January 2006
Status: inactive
Page Count: 18
ICS Code (Welding processes): 25.160.10
ISBN (print): 0-87171-015-3
scope:

The data to support this Standard Welding Procedure Specification (SWPS) have been derived from the above listed Procedure Qualification Records (PQRs) which were reviewed and validated under the auspices of the Welding Research Council. This SWPS is not valid using conditions and variables outside the ranges listed. The American Welding Society considers that this SWPS presents information for producing an acceptable weld using the conditions and variables listed. The user needs a significant knowledge of welding and accepts full responsibility for the performance of the weld and for providing the engineering capability, qualified personnel, and proper equipment to implement this SWPS.

abstract:

This standard contains the essential welding variables for carbon steel in the thickness range of 1/8 through 1-1/2 inch, using gas metal arc welding (short circuiting transfer mode) with Argon... View More

Document History

B2.1-1-232:2006
January 1, 2006
Standard Welding Procedure Specification (SWPS) for Gas Metal Arc Welding (Short Circuit Transfer Mode) of Carbon Steel, Followed Byflux Cored Arc Welding (Gmaw-S Followed By Fcaw-G), 1/8 Through 1-1/2 Inch Thick; Filler Metal:
The data to support this Standard Welding Procedure Specification (SWPS) have been derived from the above listed Procedure Qualification Records (PQRs) which were reviewed and validated under the...

References

Advertisement