AWS - B2.1-1-233:2006
Standard Welding Procedure Specification (SWPS) for Gas Metal Arc Welding (Short Circuit Transfer Mode) of Carbon Steel Followed By Spray Transfer (Gmaw-S Followed By Spray Transfer), 1/8 Through 1-1/2 Inch Thick; Filler Metal:
| Organization: | AWS |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Welding processes): | 25.160.10 |
| ISBN (print): | 0-87171-016-1 |
scope:
The data to support this Standard Welding Procedure Specification (SWPS) have been derived from the above listed Procedure Qualification Records (PQRs) which were reviewed and validated under the auspices of the Welding Research Council. This SWPS is not valid using conditions and variables outside the ranges listed. The American Welding Society considers that this SWPS presents information for producing an acceptable weld usingthe conditions and variables listed. The user needs a significant knowledge of welding and accepts full responsibility for the performance of the weld and for providing the engineering capability, qualified personnel, and proper equipment to implement this SWPS
abstract:
This standard contains the essential welding variables for carbon steel in the thickness range of 1/8 through 1-1/2 inch, using Argon plus 25% Carbon Dioxide shielded gas metal arc welding (short... View More
Document History