AWS - B2.1-8-013:R2013

Standard Welding Procedure Specification (SWPS) for Shielded Metal Arc Welding of Austenitic Stainless Steel (M-8/P-8/S-8, Group 1), 10 Through 18 Gauge, In the As-Welded Condition, With or Without Backing; Site License

active
Buy Now
Organization: AWS
Publication Date: 1 January 2013
Status: active
Page Count: 20
ICS Code (Welding processes): 25.160.10
ISBN (print): 0-87171-685-2
scope:

The data to support this Standard Welding Procedure Specification (SWPS) have been derived from the above listed Procedure Qualification Records (PQRs) which were reviewed and validated under the auspices of the Welding Research Council. This SWPS is not valid using conditions and variables outside the ranges listed. The American Welding Society considers that this SWPS presents information for producing an acceptable weld using the conditions and variables listed. The user needs a significant knowledge of welding and accepts full responsibility for the performance of the weld and for providing the engineering capability, qualified personnel, and proper equipment to implement this SWPS.

abstract:

This standard contains the essential welding variables for welding austenitic stainless steel in the thickness range of 18 through 10 gauge using manual shielded metal arc welding. It cites the... View More

Document History

B2.1-8-013:R2013
January 1, 2013
Standard Welding Procedure Specification (SWPS) for Shielded Metal Arc Welding of Austenitic Stainless Steel (M-8/P-8/S-8, Group 1), 10 Through 18 Gauge, In the As-Welded Condition, With or Without Backing; Site License
The data to support this Standard Welding Procedure Specification (SWPS) have been derived from the above listed Procedure Qualification Records (PQRs) which were reviewed and validated under the...

References

Advertisement