AWS - B2.1-8-023:R2005
Standard Welding Procedure Specification(WPS) for; Shielded Metal Arc Welding of Austenitic Stainless Steel(M-8/P-8/S-8, Group 1), 1/8 Through 1-1/2 Inch Thick, As-Welded Condition
| Organization: | AWS |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Welding processes): | 25.160.10 |
| ISBN (print): | 0-87171-432-9 |
scope:
The data to support this Standard Welding Procedure Specification (WPS) have been derived from the above listed Procedure Qualification Records (PQRs) which were reviewed and validated under the auspices of the Welding Research Council. This Standard WPS is not valid using conditions and variables outside the ranges listed. The American Welding Society considers that this Standard WPS presents information for producing an acceptable weld using the conditions and variables listed. The user needs a significant knowledge of welding and accepts full responsibility for the performance of the weld and for providing the engineering capability, qualified personnel, and proper equipment to implement this Standard Welding Procedure Specification
abstract:
This standard contains the essential welding variables for austenitic stainless steel in the thickness range of 1/8 through 1-1/2 inch, using manual shielded metal arc welding. It cites the base... View More
Document History