AWS - B2.1-8-308:2016

Standard Welding Procedure Specification for Naval Applications (SWPS-N) for Gas Tungsten Arc Welding of Austenitic Stainless Steel (S-8), 1/8 Inch [3 Mm] Through 1-1/2 Inch [38 Mm] Thick, MIL-3XX, In the As-Welded Condition, Primarily Plate and Structural Naval Applications

active
Buy Now
Organization: AWS
Publication Date: 1 January 2016
Status: active
Page Count: 27
ICS Code (Welding processes): 25.160.10
ISBN (print): 978-0-87171-880-8
scope:

The data to support this Standard Welding Procedure Specification for Naval Applications (SWPS-N) have been derived from the above listed Procedure Qualification Records (PQRs) which were reviewed and validated under the auspices of the Welding Research Council. This SWPS-N is not valid using conditions and variables outside the ranges listed. The American Welding Society and Naval Sea Systems Command (NAVSEA) consider that this SWPS-N presents information for producing an acceptable weld using the conditions and variables listed. This procedure is intended to be used for groove and fillet welds. The user needs a significant knowledge of welding and accepts full responsibility for the performance of the weld and for providing the engineering capability, qualified personnel, and proper equipment to implement this SWPS-N.

abstract:

This standard contains the essential welding variables for austenitic stainless steel in the thickness range of 1/8 inch [3 mm] through 1-1/2 inch [38 mm], using manual gas tungsten arc welding.... View More

Document History

B2.1-8-308:2016
January 1, 2016
Standard Welding Procedure Specification for Naval Applications (SWPS-N) for Gas Tungsten Arc Welding of Austenitic Stainless Steel (S-8), 1/8 Inch [3 Mm] Through 1-1/2 Inch [38 Mm] Thick, MIL-3XX, In the As-Welded Condition, Primarily Plate and Structural Naval Applications
The data to support this Standard Welding Procedure Specification for Naval Applications (SWPS-N) have been derived from the above listed Procedure Qualification Records (PQRs) which were reviewed...

References

Advertisement