AWS - D1.4/D1.4M:2018

Structural Welding Code-reinforcing steel

active
Buy Now
Organization: AWS
Publication Date: 1 January 2018
Status: active
Page Count: 96
ICS Code (Steel structures): 91.080.13
ICS Code (Welded joints and welds): 25.160.40
ISBN (print): 978-0-87171-786-3
scope:

This code shall apply to the welding of the following: (1) Steel reinforcing bar to steel reinforcing bar, and (2) Steel reinforcing bar to carbon or low-alloy structural steel. When this code is stipulated in contract documents, conformance with all provisions shall be required, except for those provisions that the Engineer or contract documents specifically modifies or exempts

abstract:

This code covers the requirements for welding steel reinforcing bars in most reinforced concrete applications. It contains a body of rules for the regulations of welding steel reinforcing bars and... View More

Document History

D1.4/D1.4M:2018
January 1, 2018
Structural Welding Code-reinforcing steel
This code shall apply to the welding of the following: (1) Steel reinforcing bar to steel reinforcing bar, and (2) Steel reinforcing bar to carbon or low-alloy structural steel. When this code is...

References

Advertisement