AWS - D10.6/D10.6M:2000

Recommended practices for gas tungsten arc welding of titanium piping and tubing

inactive
Buy Now
Organization: AWS
Publication Date: 1 January 2000
Status: inactive
Page Count: 27
ICS Code (Welding processes): 25.160.10
ISBN (print): 0-87171-623-2
scope:

This document summarizes information on the welding of titanium pipe.1 The information has been collected from the welding literature and from various company shops and laboratories. The document is intended to serve as a welding guide. This standard makes use of both U.S. Customary Units and the International System of Units (SI). The measurements may not be exact equivalents; therefore, each system must be used independently of the other without combining in any way. The standard with the designation D10.6:2000 uses U.S. Customary Units. The standard designation D10.6M:2000 uses SI units. The latter are shown within parenthesis ( ) or in appropriate columns in tables and figures.

abstract:

This standard summarizes information on the welding of titanium. It explains the special precautions necessary to shield the molten and hot metal from atmospheric contamination. Various methods of... View More

Document History

D10.6/D10.6M:2000
January 1, 2000
Recommended practices for gas tungsten arc welding of titanium piping and tubing
This document summarizes information on the welding of titanium pipe.1 The information has been collected from the welding literature and from various company shops and laboratories. The document is...

References

Advertisement