DIN EN ISO 27509

Petroleum and natural gas industries - Compact flanged connections with IX seal ring (ISO/DIS 27509:2011); English version prEN ISO 27509:2011, only on CD-ROM

inactive
Organization: DIN
Publication Date: 1 February 2011
Status: inactive
Page Count: 113
ICS Code (Flanges, couplings and joints): 23.040.60

Document History

May 1, 2021
Erdoel- und Erdgasindustrie - Kompakte Flanschverbindungen mit IX Dichtungsring (ISO 27509:2020); Englische Fassung EN ISO 27509:2020, nur auf CD-ROM
A description is not available for this item.
September 1, 2019
Petroleum and natural gas industries - Compact flanged connections with IX seal ring (ISO/DIS 27509:2019); English version prEN ISO 27509:2019, only on CD-ROM
A description is not available for this item.
October 1, 2013
Erdoel- und Erdgasindustrie - Kompakte Flanschverbindungen mit IX Dichtungsring (ISO 27509:2012 + Cor. 1:2013); Englische Fassung EN ISO 27509:2012 + AC:2013, nur auf CD-ROM
This International Standard specifies detailed manufacturing requirements for circular steel and nickel alloy compact flanged connections and associated seal rings, for designated pressures and...
April 1, 2013
Petroleum and natural gas industries - Compact flanged connections with IX seal ring (ISO 27509:2012); English version EN ISO 27509:2012, only on CD-ROM
This International Standard specifies detailed manufacturing requirements for circular steel and nickel alloy compact flanged connections and associated seal rings, for designated pressures and...
DIN EN ISO 27509
February 1, 2011
Petroleum and natural gas industries - Compact flanged connections with IX seal ring (ISO/DIS 27509:2011); English version prEN ISO 27509:2011, only on CD-ROM
A description is not available for this item.
Advertisement