DIN EN ISO 27509

Erdoel- und Erdgasindustrie - Kompakte Flanschverbindungen mit IX Dichtungsring (ISO 27509:2020); Englische Fassung EN ISO 27509:2020, nur auf CD-ROM

active, Most Current
Organization: DIN
Publication Date: 1 May 2021
Status: active
Page Count: 124
ICS Code (Flanges, couplings and joints): 23.040.60

Document History

DIN EN ISO 27509
May 1, 2021
Erdoel- und Erdgasindustrie - Kompakte Flanschverbindungen mit IX Dichtungsring (ISO 27509:2020); Englische Fassung EN ISO 27509:2020, nur auf CD-ROM
A description is not available for this item.
September 1, 2019
Petroleum and natural gas industries - Compact flanged connections with IX seal ring (ISO/DIS 27509:2019); English version prEN ISO 27509:2019, only on CD-ROM
A description is not available for this item.
October 1, 2013
Erdoel- und Erdgasindustrie - Kompakte Flanschverbindungen mit IX Dichtungsring (ISO 27509:2012 + Cor. 1:2013); Englische Fassung EN ISO 27509:2012 + AC:2013, nur auf CD-ROM
This International Standard specifies detailed manufacturing requirements for circular steel and nickel alloy compact flanged connections and associated seal rings, for designated pressures and...
April 1, 2013
Petroleum and natural gas industries - Compact flanged connections with IX seal ring (ISO 27509:2012); English version EN ISO 27509:2012, only on CD-ROM
This International Standard specifies detailed manufacturing requirements for circular steel and nickel alloy compact flanged connections and associated seal rings, for designated pressures and...
February 1, 2011
Petroleum and natural gas industries - Compact flanged connections with IX seal ring (ISO/DIS 27509:2011); English version prEN ISO 27509:2011, only on CD-ROM
A description is not available for this item.

References

Advertisement