DIN EN ISO 1833-13
Textiles - Quantitative chemical analysis - Part 13: Mixtures of certain chlorofibres and certain other fibres (method using carbon disulfide/acetone) (ISO 1833-13:2006)
| Organization: | DIN |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Man-made fibres): | 59.060.20 |
scope:
This part of ISO 1833 specifies a method, using carbon disulfide/acetone, to determine the percentage of chlorofibre, after removal of non-fibrous matter, in textiles made of mixtures of
- certain chlorofibres, whether after-chlorinated or not,
and
- wool, animal hair, silk, cotton, viscose, cupro, modal, polyamide, polyester, acrylic and glass fibres.
When the wool or silk content of a mixture exceeds 25 %, the method described in ISO 1833-4 should be used.
When the polyamide content of a mixture exceeds 25 %, the method described in ISO 1833-7 should be used.
Document History