CEN - EN ISO 14587
Hexalobular socket raised countersunk (oval) head tapping screws
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of hexalobular socket raised countersunk (oval) head tapping screws with thread sizes from ST2,9 to ST6,3 inclusive.
If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 1478, ISO 2702, ISO 4759-1.
Document History
EN ISO 14587
February 1, 2011
Hexalobular socket raised countersunk (oval) head tapping screws
This International Standard specifies the characteristics of hexalobular socket raised countersunk (oval) head tapping screws with thread sizes from ST2,9 to ST6,3 inclusive.
If, in special cases,...
September 1, 2001
Hexalobular Socket Raised Countersunk (Oval) Head Tapping Screws
A description is not available for this item.