ASTM International - ASTM D7193-11

Standard Specification for Unsintered Pigmented Polytetrafluoroethylene (PTFE) Extruded Film or Tape

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2011
Status: inactive
Page Count: 4
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This specification covers unsintered, pigmented, extruded films or tapes manufactured from polytetrafluoroethylene, in nominal thicknesses from 0.025 mm (0.001 in.) to 0.51 mm (0.020 in.), which are >97 % virgin PTFE in composition prior to introducing pigments.

Note 1-For unsintered non-pigmented products refer to Specification D6585.

1.1.1 The use of recycled PTFE for production of unsintered extruded films or tapes has not been identified at this time. When commercial usable processes and materials are available, this specification will be revised to include recycled materials.

1.2 The values stated in SI units are detailed in are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 2-Although this specification and ISO/DIS 13000-1 (1997) and ISO/DIS 13000-2 (1997) differ in approach or detail, data obtained relating to specific properties, using either are technically equivalent.

Note 3-This specification is intended to be a complement to Specification D6585, as the materials covered herein vary significantly enough due to their additives to warrant a stand-alone set of requirements.

Document History

May 1, 2022
Standard Specification for Unsintered Pigmented Polytetrafluoroethylene (PTFE) Extruded Film or Tape
1.1 This specification covers unsintered, pigmented, extruded films or tapes manufactured from polytetrafluoroethylene, in nominal thicknesses from 0.025 mm (0.001 in.) to 0.51 mm (0.020 in.), which...
September 1, 2017
Standard Specification for Unsintered Pigmented Polytetrafluoroethylene (PTFE) Extruded Film or Tape
1.1 This specification covers unsintered, pigmented, extruded films or tapes manufactured from polytetrafluoroethylene, in nominal thicknesses from 0.025 mm (0.001 in.) to 0.51 mm (0.020 in.), which...
ASTM D7193-11
February 1, 2011
Standard Specification for Unsintered Pigmented Polytetrafluoroethylene (PTFE) Extruded Film or Tape
1.1 This specification covers unsintered, pigmented, extruded films or tapes manufactured from polytetrafluoroethylene, in nominal thicknesses from 0.025 mm (0.001 in.) to 0.51 mm (0.020 in.), which...
July 1, 2005
Standard Specification for Unsintered Pigmented Polytetrafluoroethylene (PTFE) Extruded Film or Tape
1.1 This specification covers unsintered, pigmented, extruded films or tapes manufactured from polytetrafluoroethylene, in nominal thicknesses from 0.025 mm (0.001 in.) to 0.51 mm (0.020 in.), that...
Advertisement