ISO 12261

Aerospace - Screws, Pan Head, Internal Offset Cruciform Ribbed or Unribbed Drive, Pitch Diameter Shank, Long Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes Less Than or Equal to 1 100 MPa - Dimensions

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1996
Status: inactive
Page Count: 8
ICS Code (Bolts, screws, studs): 49.030.20

Document History

November 1, 2023
Aerospace — Screws, pan head, internal offset cruciform ribbed or unribbed drive, pitch diameter shank, long length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa — Dimensions
This document specifies the dimensions of pan head screws with internal offset cruciform ribbed or unribbed drive, pitch diameter shank and long length MJ threads, in metallic material, coated or...
February 15, 2016
Aerospace - Screws, pan head, internal offset cruciform ribbed or unribbed drive, pitch diameter shank, long length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa - Dimensions
This International Standard specifies the dimensions of pan head screws with internal offset cruciform ribbed or unribbed drive, pitch diameter shank and long length MJ threads, in metallic material,...
ISO 12261
January 1, 1996
Aerospace - Screws, Pan Head, Internal Offset Cruciform Ribbed or Unribbed Drive, Pitch Diameter Shank, Long Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes Less Than or Equal to 1 100 MPa - Dimensions
A description is not available for this item.
Advertisement