ISO - 12261
Aerospace — Screws, pan head, internal offset cruciform ribbed or unribbed drive, pitch diameter shank, long length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa — Dimensions
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This document specifies the dimensions of pan head screws with internal offset cruciform ribbed or unribbed drive, pitch diameter shank and long length MJ threads, in metallic material, coated or uncoated, with strength classes less than or equal to 1 100 MPa.
This document is applicable to the compilation of aerospace product standards.
Document History
12261
November 1, 2023
Aerospace — Screws, pan head, internal offset cruciform ribbed or unribbed drive, pitch diameter shank, long length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa — Dimensions
This document specifies the dimensions of pan head screws with internal offset cruciform ribbed or unribbed drive, pitch diameter shank and long length MJ threads, in metallic material, coated or...
February 15, 2016
Aerospace - Screws, pan head, internal offset cruciform ribbed or unribbed drive, pitch diameter shank, long length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa - Dimensions
This International Standard specifies the dimensions of pan head screws with internal offset cruciform ribbed or unribbed drive, pitch diameter shank and long length MJ threads, in metallic material,...
January 1, 1996
Aerospace - Screws, Pan Head, Internal Offset Cruciform Ribbed or Unribbed Drive, Pitch Diameter Shank, Long Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes Less Than or Equal to 1 100 MPa - Dimensions
A description is not available for this item.