IEEE C57.12.10

American Standard Requirements, Terminology, and Test Code for Distribution, Power, and Regulating Transformers, and Reactors Other Than Current-Limiting Reactors

inactive
Buy Now
Organization: IEEE
Publication Date: 29 October 1958
Status: inactive
Page Count: 22
scope:

This section covers electrical characteristics and mechanical features of 60-cycle, 2-winding, mineral-oil-immersed transformers rated 501 to 5,000 kva, inclusive, single-phase; 501 to 10,000 kva, inclusive, three-phase; high-voltage, 2,400

Document History

December 6, 2017
Requirements for Liquid-Immersed Power Transformers
This voluntary consensus standard sets forth the requirements for power transformer application. This standard is intended to be used as a basis for performance, interchangeability, and safety of the...
October 31, 2013
Liquid-Immersed Power Transformers Corrigendum 2: Correction of A.3.2.13 Autotransformer LTC application considerations
A description is not available for this item.
December 5, 2012
Standard Requirements for Liquid-Immersed Power Transformers Corrigendum 1: Correction of 5.1.9 Sudden Pressure Relay
A description is not available for this item.
January 24, 2012
Errata to IEEE Standard Requirements for Liquid-Immersed Power Transformers
This voluntary consensus standard sets forth the requirements for power transformer application. This standard is intended to be used as a basis for performance, interchangeability, and safety of the...
September 30, 2010
Requirements for Liquid-Immersed Power Transformers
This voluntary consensus standard sets forth the requirements for power transformer application. This standard is intended to be used as a basis for performance, interchangeability, and safety of the...
January 1, 2005
230 kV and Below 833 / 958 through 8333 / 10 417 kVA, Single-Phase, and 750 / 862 through 60 000 / 80 000 / 100 000 kVA, Three-Phase Without Load Tap Changing; and 3750 / 4687 through 60 000 / 80 000 / 100 000 kVA with Load Tap Changing Safety Requirement
Foreward  ANSI C57.12.10-1988, American National Standard for Transformers—230 kV and Below 833/958 through 8333/10417 kVA Single-Phase, and 750/862 through 60 000/80 000/100 000 kVA, Three-Phase...
January 1, 1997
230 kV and Below 833 / 958 through 8333 / 10 417 kVA, Single-Phase, and 750 / 862 through 60 000 / 80 000 / 100 000 kVA, Three-Phase Without Load Tap Changing; and 3750 / 4687 through 60 000 / 80 000 / 100 000 kVA with Load Tap Changing Safety Requirement
Foreward  ANSI C57.12.10-1988, American National Standard for Transformers—230 kV and Below 833/958 through 8333/10417 kVA Single-Phase, and 750/862 through 60 000/80 000/100 000 kVA, Three-Phase...
IEEE C57.12.10
October 29, 1958
American Standard Requirements, Terminology, and Test Code for Distribution, Power, and Regulating Transformers, and Reactors Other Than Current-Limiting Reactors
This section covers electrical characteristics and mechanical features of 60-cycle, 2-winding, mineral-oil-immersed transformers rated 501 to 5,000 kva, inclusive, single-phase; 501 to 10,000 kva,...
Advertisement