IEEE C57.12.10

Requirements for Liquid-Immersed Power Transformers

inactive
Buy Now
Organization: IEEE
Publication Date: 30 September 2010
Status: inactive
Page Count: 58
scope:

This voluntary consensus standard sets forth the requirements for power transformer application. This standard is intended to be used as a basis for performance, interchangeability, and safety of the equipment covered and to assist in the proper selection of such equipment.

This document is a product standard that covers certain electrical, dimensional, and mechanical characteristics of 50 Hz and 60 Hz, liquid-immersed power transformers and autotransformers. Such power transformers may be remotely or integrally associated with either primary switchgear or substations, or both, for step-down or step-up purposes and base rated as follows: 833 kVA and above single-phase, 750 kVA and above three-phase.

This standard applies to all liquid-immersed power transformers and autotransformers that do not belong to the following types of apparatus:

a) Instrument transformers

b) Step voltage and induction voltage regulators

c) Arc-furnace transformers

d) Rectifier transformers

e) Specialty transformers

f) Grounding transformers

g) Mobile transformers

h) Mine transformers

Mandatory requirements

When this standard is used on a mandatory basis, the words shall and must indicate mandatory requirements, and the words should and may refer to matters that are recommended and permitted, respectively, but not mandatory.

NOTE-The introduction of this standard describes the circumstances under which the document may be used on a mandatory basis.1

1 Notes in text, tables, and figures of a standard are given for information only and do not contain requirements needed to implement the standard.

Document History

December 6, 2017
Requirements for Liquid-Immersed Power Transformers
This voluntary consensus standard sets forth the requirements for power transformer application. This standard is intended to be used as a basis for performance, interchangeability, and safety of the...
October 31, 2013
Liquid-Immersed Power Transformers Corrigendum 2: Correction of A.3.2.13 Autotransformer LTC application considerations
A description is not available for this item.
December 5, 2012
Standard Requirements for Liquid-Immersed Power Transformers Corrigendum 1: Correction of 5.1.9 Sudden Pressure Relay
A description is not available for this item.
January 24, 2012
Errata to IEEE Standard Requirements for Liquid-Immersed Power Transformers
This voluntary consensus standard sets forth the requirements for power transformer application. This standard is intended to be used as a basis for performance, interchangeability, and safety of the...
IEEE C57.12.10
September 30, 2010
Requirements for Liquid-Immersed Power Transformers
This voluntary consensus standard sets forth the requirements for power transformer application. This standard is intended to be used as a basis for performance, interchangeability, and safety of the...
January 1, 2005
230 kV and Below 833 / 958 through 8333 / 10 417 kVA, Single-Phase, and 750 / 862 through 60 000 / 80 000 / 100 000 kVA, Three-Phase Without Load Tap Changing; and 3750 / 4687 through 60 000 / 80 000 / 100 000 kVA with Load Tap Changing Safety Requirement
Foreward  ANSI C57.12.10-1988, American National Standard for Transformers—230 kV and Below 833/958 through 8333/10417 kVA Single-Phase, and 750/862 through 60 000/80 000/100 000 kVA, Three-Phase...
January 1, 1997
230 kV and Below 833 / 958 through 8333 / 10 417 kVA, Single-Phase, and 750 / 862 through 60 000 / 80 000 / 100 000 kVA, Three-Phase Without Load Tap Changing; and 3750 / 4687 through 60 000 / 80 000 / 100 000 kVA with Load Tap Changing Safety Requirement
Foreward  ANSI C57.12.10-1988, American National Standard for Transformers—230 kV and Below 833/958 through 8333/10417 kVA Single-Phase, and 750/862 through 60 000/80 000/100 000 kVA, Three-Phase...
October 29, 1958
American Standard Requirements, Terminology, and Test Code for Distribution, Power, and Regulating Transformers, and Reactors Other Than Current-Limiting Reactors
This section covers electrical characteristics and mechanical features of 60-cycle, 2-winding, mineral-oil-immersed transformers rated 501 to 5,000 kva, inclusive, single-phase; 501 to 10,000 kva,...

References

Advertisement