ASTM International - ASTM A689-97(2013)e1

Standard Specification for Carbon and Alloy Steel Bars for Springs

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2013
Status: inactive
Page Count: 4
ICS Code (Spring steels): 77.140.25
scope:

1.1 This specification covers hot-wrought steel bars to be used for the manufacture of general-purpose springs such as coil, torsion, and leaf.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Document History

May 1, 2025
Standard Specification for Carbon and Alloy Steel Bars for Springs
1.1 This specification covers hot-wrought steel bars to be used for the manufacture of general-purpose springs such as coil, torsion, and leaf. 1.2 The values stated in inch-pound units are to be...
September 1, 2018
Standard Specification for Carbon and Alloy Steel Bars for Springs
1.1 This specification covers hot-wrought steel bars to be used for the manufacture of general-purpose springs such as coil, torsion, and leaf. 1.2 The values stated in inch-pound units are to be...
ASTM A689-97(2013)e1
April 1, 2013
Standard Specification for Carbon and Alloy Steel Bars for Springs
1.1 This specification covers hot-wrought steel bars to be used for the manufacture of general-purpose springs such as coil, torsion, and leaf. 1.2 The values stated in inch-pound units are to be...
September 1, 2007
Standard Specification for Carbon and Alloy Steel Bars for Springs
This specification covers hot-wrought steel bars for the manufacture of general purpose springs such as coil, torsion, and leaf. The steel shall be melt processed by using open-hearth, basic-oxygen,...
January 10, 2002
Standard Specification for Carbon and Alloy Steel Bars for Springs
1.1 This specification covers hot-wrought steel bars to be used for the manufacture of general-purpose springs such as coil, torsion, and leaf. 1.2 The values stated in inch-pound units are to be...
June 10, 1997
Standard Specification for Carbon and Alloy Steel Bars for Springs
1.1 This specification covers hot-wrought steel bars to be used for the manufacture of general-purpose springs such as coil, torsion, and leaf. 1.2 The values stated in inch-pound units are to be...
Advertisement