ASTM International - ASTM F681-82(2014)
Standard Practice for Use of Branch Connections
| Organization: | ASTM International |
| Publication Date: | 1 August 2014 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
1.1 This practice lists commonly used types of branch connections for carbon steel, chromium-molybdenum steel pipe and copper-nickel alloy tubing. Branch to run size applications are given in Table 1, Table 2, and Table 3. Other types of branch connections (Fig. 1) may be used provided they comply with the requirements of Title 46 CFR Subparts 56.07-10(f) and 56.70-15(g) of the USCG Regulations.
abstract:
This practice lists commonly used types of branch connections for carbon steel, chromium-molybdenum steel pipe and copper-nickel alloy tubing. The branch to run size applications are presented in... View More
Document History