ECMA - 74

Measurement of Airborne Noise emitted by Information Technology and Telecommunications Equipment

inactive
Organization: ECMA
Publication Date: 1 June 2018
Status: inactive
Page Count: 156
scope:

This Ecma Standard specifies procedures for measuring and reporting the noise emission of information technology and telecommunications equipment.

NOTE 1 This Standard is considered part of a noise test code (see 3.1.2) for this type of equipment, and is based on basic noise emission standards (see 3.1.1) ISO 3741, ISO 3744, ISO 3745 and ISO 11201.

The basic emission quantity is the A-weighted sound power level which may be used for comparing equipment of the same type but from different manufacturers, or for comparing different equipment.

Three basic noise emission standards for determining the sound power levels are specified in this Ecma Standard in order to avoid undue restriction on existing facilities and experience. ISO 3741 specifies comparison measurements in a reverberation test room; ISO 3744 and ISO 3745 specify measurements in an essentially free field over a reflecting plane. Any one of these three basic noise emission standards can be selected and shall then be used exclusively in accordance with this Standard when determining sound power levels of a machine.

The A-weighted sound power level is supplemented by the A-weighted emission sound pressure level determined at the operator position(s) or the bystander positions, based on the basic noise emission standard ISO 11201. This sound pressure level is not a worker's immission rating level, but it can assist in identifying any potential problems that could cause annoyance, activity interference, or hearing damage to operators and bystanders.

Method for determination of whether the noise emission includes prominent discrete tones is specified in Annex D. A psychoacoustic tonality calculation method on the identification and evaluation of prominent tonalities is specified in Annex G (based on the hearing model approach in Annex F). This method complements the procedures for determining prominent discrete tones contained in Annex D.

This Standard is suitable for type tests and provides methods for manufacturers and testing laboratories to obtain comparable results.

The methods specified in this Standard allow the determination of noise emission levels for a functional unit (see 3.1.4) tested individually.

The procedures apply to equipment which emits broad-band noise, narrow-band noise and noise which contains discrete-frequency components, or impulsive noise.

The sound power and emission sound pressure levels obtained can serve noise emission declaration and comparison purposes (see ECMA-109).

NOTE 2 The sound power and emission sound pressure levels obtained are not to be considered as installation noise immission levels; however they can be used for installation planning (see ECMA TR/27[4]).

If sound power levels obtained are determined for a number of functional units of the same production series or "batch," they can be used to determine the mean sound power level to declare and the statistical upper limit to be used for verification (see ECMA-109).

Document History

74
December 1, 2022
Measurement of Airborne Noise emitted by Information Technology and Telecommunications Equipment
This Ecma Standard specifies procedures for measuring and reporting the noise emission of information technology and telecommunications equipment. NOTE 1 This Standard is considered part of a noise...
74
December 1, 2021
Measurement of Airborne Noise emitted by Information Technology and Telecommunications Equipment
This Ecma Standard specifies procedures for measuring and reporting the noise emission of information technology and telecommunications equipment. NOTE 1 This Standard is considered part of a noise...
74
June 1, 2021
Measurement of Airborne Noise emitted by Information Technology and Telecommunications Equipment
This Ecma Standard specifies procedures for measuring and reporting the noise emission of information technology and telecommunications equipment. NOTE 1 This Standard is considered part of a noise...
December 1, 2019
Measurement of Airborne Noise emitted by Information Technology and Telecommunications Equipment
This Ecma Standard specifies procedures for measuring and reporting the noise emission of information technology and telecommunications equipment. NOTE 1 This Standard is considered part of a noise...
74
June 1, 2019
Measurement of Airborne Noise emitted by Information Technology and Telecommunications Equipment
This Ecma Standard specifies procedures for measuring and reporting the noise emission of information technology and telecommunications equipment. NOTE 1 This Standard is considered part of a noise...
74
June 1, 2018
Measurement of Airborne Noise emitted by Information Technology and Telecommunications Equipment
This Ecma Standard specifies procedures for measuring and reporting the noise emission of information technology and telecommunications equipment. NOTE 1 This Standard is considered part of a noise...
74
December 1, 2017
Measurement of Airborne Noise emitted by Information Technology and Telecommunications Equipment
This Ecma Standard specifies procedures for measuring and reporting the noise emission of information technology and telecommunications equipment. NOTE 1 This Standard is considered part of a noise...
74
June 1, 2015
Measurement of Airborne Noise emitted by Information Technology and Telecommunications Equipment
This Ecma Standard specifies procedures for measuring and reporting the noise emission of information technology and telecommunications equipment NOTE 1 This Standard is considered part of a noise...
74
December 1, 2012
Measurement of Airborne Noise emitted by Information Technology and Telecommunications Equipment
This Ecma Standard specifies procedures for measuring and reporting the noise emission of information technology and telecommunications equipment. NOTE 1 This Standard is considered part of a noise...
74
December 1, 2010
Measurement of Airborne Noise emitted by Information Technology and Telecommunications Equipment
This Ecma Standard specifies procedures for measuring and reporting the noise emission of information technology and telecommunications equipment. NOTE 1 This Standard is considered part of a noise...
74
December 1, 2008
Measurement of Airborne Noise Emitted by Information Technology and Telecommunications Equipment
A description is not available for this item.
74
December 1, 2005
Measurement of Airborne Noise Emitted by Information Technology and Telecommunications Equipment
A description is not available for this item.
74
December 1, 2003
Measurement of Airborne Noise Emitted by Information Technology and Telecommunications Equipment
A description is not available for this item.
74
December 1, 1999
Measurement of Airborne Noise Emitted by Information Technology and Telecommunications Equipment
A description is not available for this item.
74
December 1, 1997
Measurement of Airborne Noise Emitted by Information Technology and Telecommunications Equipment
A description is not available for this item.
74
January 1, 1992
Measurement of Airborne Noise Emitted by Computer and Business Equipment
A description is not available for this item.
74
January 1, 1987
Measurement of Airborne Noise Emitted by Computers and Business Equipment
A description is not available for this item.

References

Advertisement