ISO 2238
Machine Bridge Reamers
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Drills, countersinks, reamers): | 25.100.30 |
scope:
This document specifies the dimensions of machine bridge reamers. It gives, for a series of diameter ranges, d1, from 6 mm to 50,8 mm, the values, in millimetres, for the following dimensions of these tools:
- overall length, l3;
- total cutting edge length, l2;
- tapered cutting edge length, l1.
Unless otherwise stated, these reamers are right-hand cutting.
Document History
ISO 2238
September 1, 2018
Machine Bridge Reamers
This document specifies the dimensions of machine bridge reamers. It gives, for a series of diameter ranges, d1, from 6 mm to 50,8 mm, the values, in millimetres, for the following dimensions of...
August 15, 2011
Machine Bridge Reamers
This International Standard specifies the dimensions of machine bridge reamers. It gives, for a series of diameter ranges, d1, from 6 mm to 50,8 mm, the values, in millimetres, for the following...