ISO 2238
Machine Bridge Reamers
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1972 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Drills, countersinks, reamers): | 25.100.30 |
Document History
September 1, 2018
Machine Bridge Reamers
This document specifies the dimensions of machine bridge reamers. It gives, for a series of diameter ranges, d1, from 6 mm to 50,8 mm, the values, in millimetres, for the following dimensions of...
August 15, 2011
Machine Bridge Reamers
This International Standard specifies the dimensions of machine bridge reamers. It gives, for a series of diameter ranges, d1, from 6 mm to 50,8 mm, the values, in millimetres, for the following...
ISO 2238
January 1, 1972
Machine Bridge Reamers
A description is not available for this item.