AIA/NAS - NAS1675

FASTENER, BLIND, INTERNALLY THREADED, EXTERNAL SLEEVE SELF-LOCKING

active, Most Current
Buy Now
Organization: AIA/NAS
Publication Date: 31 August 2018
Status: active
Page Count: 28
scope:

This specification establishes the requirements for self-locking blind fasteners which are capable of being installed when only one side of an assembly is accessible.

Classification. This specification covers blind fasteners of the following classes:

Class 1. General Purpose (usable up to 450 °F)

Class 2. High Temperature (usable up to 1200 °F)

Class 3. Light Weight (usable up to 250 °F)

Class 4. Titanium (usable up to 600 °F)

intended Use:

Fasteners covered by this specification are intended for structural attachments in aerospace vehicles and associated accessories whenever access to one side of the joint is not adequate for the... View More

Document History

NAS1675
August 31, 2018
FASTENER, BLIND, INTERNALLY THREADED, EXTERNAL SLEEVE SELF-LOCKING
This specification establishes the requirements for self-locking blind fasteners which are capable of being installed when only one side of an assembly is accessible. Classification. This...
April 29, 2011
FASTENER, BLIND, INTERNALLY THREADED, EXTERNAL SLEEVE SELF-LOCKING
This specification establishes the requirements for self-locking blind fasteners which are capable of being installed when only one side of an assembly is accessible.
December 5, 1996
Fastener - Blind Internally Threaded, External Sleeve Self-Locking
This specification established the requirements for self-locking blind fasteners which are capable of being installed when only one side of an assembly is accessible. Classification - This...
March 13, 1989
FASTENER - BLIND, INTERNALLY THREADED, EXTERNAL SLEEVE SELF-LOCKING
A description is not available for this item.
February 15, 1983
FASTENER - BLIND, INTERNALLY THREADED, EXTERNAL SLEEVE SELF-LOCKING
Fasteners covered by this specification are intended for structural attachments in aerospace vehicle and associated accessories whenever access to one side of the joint is not adequate for the...
June 15, 1972
FASTENER - BLIND, INTERNALLY THREADED, EXTERNAL SLEEVE SELF-LOCKING
Fasteners covered by this specification are Intended for structural attachments In aerospace vehicles and ·associated accessories whenever access to one side Of the Joint Is not adequate for the...
June 1, 1964
FASTENER - BLIND, INTERNALLY THREADED EXTERNAL SLEEVE
A description is not available for this item.

References

Advertisement