AIA/NAS - NAS1675
Fastener - Blind Internally Threaded, External Sleeve Self-Locking
| Organization: | AIA/NAS |
| Publication Date: | 5 December 1996 |
| Status: | inactive |
| Page Count: | 43 |
scope:
This specification established the requirements for self-locking blind fasteners which are capable of being installed when only one side of an assembly is accessible.
Classification - This specification covers blind fasteners of the following classes:
Class 1. General Purpose (usable up to 450 degrees F)
Class 2. High Temperature (usable up to 1200 degrees F)
Class 3. Light Weight (usable up to 250 degrees F)
Class 4. Titanium (usable up to 250 degrees F)
intended Use:
Fasteners covered by this specification are intended for structural attachments in aerospace vehicles and associated accessories whenever access to one side of the joint is not adequate for the... View More
Document History