DS/EN ISO 8130-4

Coating powders – Part 4: Calculation of lower explosion limit

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 January 2011
Status: active
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

In clause 6, replaces in the definition of the symbol B "1,24 Ã- 10^4 J/m^3" by "1,24 Ã- 10^6 J/m^3".

Document History

March 21, 2022
Coating powders – Part 4: Calculation of lower explosion limit (ISO 8130-4:2021)
This document specifies a method for the calculation of the lower explosion limit of a coating powder, i.e. the minimum concentration of the coating powder in air which will form an explosive...
DS/EN ISO 8130-4
January 21, 2011
Coating powders – Part 4: Calculation of lower explosion limit
In clause 6, replaces in the definition of the symbol B "1,24 Ã- 10^4 J/m^3" by "1,24 Ã- 10^6 J/m^3".
Coating powders - Part 4: Calculation of lower explosion limit (ISO 8130-4:1992, including Cor 1:1993)
The lower explosion limit is the minimum concentration of the coating powder in air which will form an explosive mixture. The method is based on the knowledge of the gross calorific value of the...
Coating powders – Part 4: Calculation of lower explosion limit (ISO/DIS 8130-4:2021)
This document specifies a method for the calculation of the lower explosion limit of a coating powder, i.e. the minimum concentration of the coating powder in air which will form an explosive...
Advertisement