DS/EN ISO 8130-4
Coating powders – Part 4: Calculation of lower explosion limit (ISO 8130-4:2021)
active, Most Current
| Organization: | DS |
| Publication Date: | 21 March 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies a method for the calculation of the lower explosion limit of a coating powder, i.e. the minimum concentration of the coating powder in air which will form an explosive mixture. It is based on the measurement of the gross calorific value of the product, as determined by the method described in ISO 1928.
Document History
DS/EN ISO 8130-4
March 21, 2022
Coating powders – Part 4: Calculation of lower explosion limit (ISO 8130-4:2021)
This document specifies a method for the calculation of the lower explosion limit of a coating powder, i.e. the minimum concentration of the coating powder in air which will form an explosive...
January 21, 2011
Coating powders – Part 4: Calculation of lower explosion limit
In clause 6, replaces in the definition of the symbol B "1,24 Ã- 10^4 J/m^3" by "1,24 Ã- 10^6 J/m^3".
Coating powders - Part 4: Calculation of lower explosion limit (ISO 8130-4:1992, including Cor 1:1993)
The lower explosion limit is the minimum concentration of the coating powder in air which will form an explosive mixture. The method is based on the knowledge of the gross calorific value of the...
Coating powders – Part 4: Calculation of lower explosion limit (ISO/DIS 8130-4:2021)
This document specifies a method for the calculation of the lower explosion limit of a coating powder, i.e. the minimum concentration of the coating powder in air which will form an explosive...