GMNA - 9985693

Adhesive, One Part, Polyurethane to Glass, Standard Viscosity, Low Solvent, Room Temperature Applied

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 August 2018
Status: active
Page Count: 4
scope:

This specification covers the minimum requirements of a one (1) part, room temperature applied, polyurethane adhesive material. The material is intended for use in bonding stationary automotive glass in body openings.

Material Description. The material is designed to be used primerless to the painted body if compatible or with a body side pinch weld primer for use on original equipment manufacturer (OEM) topcoat paint systems. It is also used in conjunction with compatible glass side primers (reference 9985394 and 9985395).

Symbols. Not applicable.

Applicability. Materials approved to this requirement are intended for bonding stationary automotive safety glass to painted automotive body openings, e.g., windshield, rear windows and fixed side glass.

Remarks. None.

Document History

April 1, 2022
Adhesive, One Part, Polyurethane to Glass, Standard Viscosity, Low Solvent, Room Temperature Applied
This specification covers the minimum requirements of a one (1) part, room temperature applied, polyurethane adhesive material. The material is intended for use in bonding stationary automotive glass...
9985693
August 1, 2018
Adhesive, One Part, Polyurethane to Glass, Standard Viscosity, Low Solvent, Room Temperature Applied
This specification covers the minimum requirements of a one (1) part, room temperature applied, polyurethane adhesive material. The material is intended for use in bonding stationary automotive glass...
September 1, 2013
Adhesive, One Part, Polyurethane to Glass, Standard Viscosity, Low Solvent, Room Temperature Applied
This specification covers the minimum requirements of a one-part, room temperature applied, polyurethane adhesive material. The material is intended for use in bonding stationary automotive glass in...
November 1, 1996
Adhesive, One Part, Stationary Glass, Fast Cure, Standard Viscosity
1 SCOPE. The specification details the requirements of a fast curing 1 component material that cures by absorbing moisture from the air to form a rubbery, adherent, black sealant adhesive suitable...
January 1, 1989
Sealer/Adhesive, Stationary Glass, One Part, Fast Cure, Standard Viscosity
A description is not available for this item.

References

Advertisement