GMNA - 9985693
Adhesive, One Part, Polyurethane to Glass, Standard Viscosity, Low Solvent, Room Temperature Applied
| Organization: | GMNA |
| Publication Date: | 1 September 2013 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification covers the minimum requirements of a one-part, room temperature applied, polyurethane adhesive material. The material is intended for use in bonding stationary automotive glass in body openings.
Material Description. The material is designed to be used primerless to the painted body if compatible or with a body side pinch weld primer for use on original equipment manufacturer (OEM) topcoat paint systems. It is also used in conjunction with compatible glass side primers (reference 9985394 and 9985395).
Symbols. Not applicable.
Typical Applications. Materials approved to this requirement are intended for bonding stationary automotive safety glass to painted automotive body openings, e.g., windshield, rear windows and fixed side glass.
Document History