GMNA - GMP.E/P.153

Thermoplastic Elastomer – Polyolefinic, Shore A40, Interior, Integrally Colored

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 February 2011
Status: inactive
Page Count: 3
scope:

This specification covers the properties of a black and natural, UV and heat stabilized thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a continuous polypropylene matrix. This material can be processed by injection molding or extrusion.

Typical Application. Typical applications include the following: column mount shift boots. Continuous operating temperature range: -40°C to 135°C.

Document History

GMP.E/P.153
February 1, 2011
Thermoplastic Elastomer – Polyolefinic, Shore A40, Interior, Integrally Colored
This specification covers the properties of a black and natural, UV and heat stabilized thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a continuous...
August 1, 2005
Thermoplastic Elastomer - Polyolefinic, Shore A40, Interior, Integrally Colored
This specification covers the properties of a black and natural, UV and heat stabilized thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a continuous...

References

Advertisement