GMNA - GMP.E/P.153
Thermoplastic Elastomer - Polyolefinic, Shore A40, Interior, Integrally Colored
| Organization: | GMNA |
| Publication Date: | 1 August 2005 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of a black and natural, UV and heat stabilized thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a continuous polypropylene matrix. This material can be processed by injection molding or extrusion.
Typical Application.
Typical applications include the following: column mount shift boots. Continuous operating temperature range: -40°C to 135°C.
Document History