DOD - SMD 5962-89930
MICROCIRCUIT, LINEAR, DUAL POLARITY TRACKING VOLTAGE REGULATOR, MONOLITHIC SILICON
Organization: | DOD |
Publication Date: | 17 August 2018 |
Status: | active |
Page Count: | 10 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.