ISO/IEC 10373-8
Identification cards - Test methods - Part 8: USB-ICC
| Organization: | ISO |
| Publication Date: | 15 March 2011 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 10373 describes a Test Methodology and a list of Test Scenarios to evaluate the compliance of a card with ISO/IEC 7816-12.
Specifically, this part of ISO/IEC 10373:
- addresses USB 2.0 physical layer measurements and electrical compliance testing;
- discusses issues relative to the Test Tools to analyse USB bus traffic and provides guidance for the Test Scenarios given in this part of ISO/IEC 10373;
- proposes a classification of Test Scenarios given in this part of ISO/IEC 10373, along with validation criteria;
- discusses Test Cases for compliance with the USB CCID Class Device.
NOTE Compliance means cards that are called USB-ICC products are designed to match the description in ISO/IEC 7816-12.
Document History