ISO 15622

Intelligent transport systems - Adaptive cruise control systems - Performance requirements and test procedures

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2018
Status: active
Page Count: 32
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This document contains the basic control strategy, minimum functionality requirements, basic driver interface elements, minimum requirements for diagnostics and reaction to failure, and performance test procedures for Adaptive Cruise Control (ACC) systems.

ACC systems are realised as either Full Speed Range Adaptive Cruise Control (FSRA) systems or Limited Speed Range Adaptive Cruise Control (LSRA) systems. LSRA systems are further distinguished into two types, requiring manual or automatic clutch. Adaptive Cruise Control is fundamentally intended to provide longitudinal control of equipped vehicles while travelling on highways (roads where nonmotorized vehicles and pedestrians are prohibited) under free-flowing and for FSRA-type systems also for congested traffic conditions. ACC can be augmented with other capabilities, such as forward obstacle warning. For FSRA-type systems the system will attempt to stop behind an already tracked vehicle within its limited deceleration capabilities and will be able to start again after the driver has input a request to the system to resume the journey from standstill. The system is not required to react to stationary or slow moving objects

Document History

ISO 15622
September 1, 2018
Intelligent transport systems - Adaptive cruise control systems - Performance requirements and test procedures
This document contains the basic control strategy, minimum functionality requirements, basic driver interface elements, minimum requirements for diagnostics and reaction to failure, and performance...
April 15, 2010
Intelligent transport systems — Adaptive Cruise Control systems — Performance requirements and test procedures
This International Standard contains the basic control strategy, minimum functionality requirements, basic driver interface elements, minimum requirements for diagnostics and reaction to failure, and...
October 15, 2002
Transport Information and Control Systems Adaptive Cruise Control Systems Performance Requirements and Test Procedures
A description is not available for this item.

References

Advertisement